3M 3M 4026 Double Coated Urethane Foam Tape Natural 1 in x 5 yd Roll 1-5-4026W

Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4026 Double Coated Urethane Foam Tape Natural 1 in x 5 yd Roll - 4026 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4026 Double Coated Urethane Foam Tape Natural 1 in x 5 yd Roll
4026 1IN X 5YD
3M 4026 Double Coated Urethane Foam Tape Natural 1 in x 5 yd Roll 4026 1IN X 5YD
3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 1 in x 5 yd Roll.

3M 4026 Double Coated Urethane Foam Tape Natural is a double-sided, open cell flexible urethane foam tape with high shear strength and a clean appearance. The foam tape is conformable, thick, and perfect for home or office interior mounting applications. 0.0625 in (1.6 mm) thick. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M - 99Y2970 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M
99Y2970
Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M 99Y2970
TAPE, 4.57M X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, NATURAL, PUR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4026 1IN X 5YD 99Y2970
Product Name 3M 4026 Double Coated Urethane Foam Tape Natural 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Natural, Pur; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Off-White
Backing Foam; Foam
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Fasson 0808 Aluminum Foil - 0808 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0069 inches (0.1753 mm)
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details