Ellsworth Adhesives Datasheets for Rubber Adhesives and Sealants
Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces.
Rubber Adhesives and Sealants: Learn more
| Product Name | Notes |
|---|---|
| 3M Neoprene High Performance Rubber and Gasket Adhesive 1300 Yellow, formerly known as Scotch-Grip, is a medium viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal,... | |
| 3M Neoprene High Performance Rubber and Gasket Adhesive 1300L Yellow, formerly known as Scotch-Grip, is a low viscosity, polychloroprene adhesive that is used for bonding wood, butyl rubber, plastics, metal,... | |
| 3M Neoprene Rubber and Gasket Adhesive 2141 Light Yellow, formerly known as Scotch-Grip, is a fast drying, polychloroprene adhesive that is used for bonding butyl rubber, neoprene, and reclaim SB-R. | |
| 3M Nitrile High Performance Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials,... | |
| 3M Nitrile High Performance Rubber and Gasket Adhesive 847H Brown, formerly known as Scotch-Grip, is a fast drying, high viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials,... | |
| 3M Nitrile Rubber and Gasket Adhesive 847 Brown, formerly known as Scotch-Grip, is a solvent based, low viscosity, nitrile adhesive that is used for bonding plastics, gasketing materials, nitrile rubber,... | |
| 3M Rubber and Vinyl 80 Spray Adhesive Yellow is a fast drying, neoprene-based adhesive that is used for bonding plastics, wood, rubber, stainless steel, and leather. It is fast curing,... | |
| 3M Scotch-Weld Plastic and Rubber Instant Adhesive PR Gel Clear, formerly known as PR54, is a one component, fast curing, cyanoacrylate adhesive that is used for gap filling and bonding... | |
| 3M Scotch-Weld Plastic and Rubber Instant Adhesive PR600 Clear is a one component, fast curing, liquid cyanoacrylate that is used for bonding plastics and rubber. It is medium viscosity and... | |
| Dow DOWSIL™ SE 4430 Gray is a low viscosity, thermally conductive elastomer that provides efficient thermal transfer for cooling electronic modules in power supply applications. Part B, 1 kg Bottle. | |
| Dow DOWSIL™ SE 4430 White is a low viscosity, thermally conductive elastomer that provides efficient thermal transfer for cooling electronic modules in power supply applications. Part A, 1 kg Bottle. | |
| Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV Curing Agent products. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth resistance, low... | |
| Dow SILASTIC™ RTV 4130-J Base for use with XIAMETER™ RTV-4130-J Curing Agent 400 g Bottle. SILASTIC™ J RTV Silicone Rubber is a two component, silicone rubber that has good cut-growth... | |
| Dow SILASTIC™ RTV-3110 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs... | |
| Dow SILASTIC™ RTV-3112 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs... | |
| Dow SILASTIC™ RTV-3120 Base is easily mixed and poured, cures at room temperature, gives accurate reproduction of masters for mold making with primer, provides wide service temperature ranges and absorbs... | |
| Dow SILASTIC™ RTV-4136-M Base Beige is a two component, room temperature curing, high durometer, medium tear resistance silicone. It features good dimensional stability, very low shrinkage, and high inhibition resistance. | |
| Dow SILASTIC™ RTV-4136-M Silicone Rubber Base for use with SILASTIC™ RTV Curing Agent products. SILASTIC™ M RTV is a component, silicone rubber that cures to be firm and flexible; it... | |
| Dow SILASTIC™ RTV-4136-M Silicone Rubber Base for use with SILASTIC™ RTV Curing Agent products. SILASTIC™ M RTV is a two component, silicone rubber that cures to be firm and flexible; | |
| Dow SILASTIC™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, tear resistant and is... | |
| Dow SILASTIC™ RTV-4234-T4 Base for use with SILASTIC™ RTV curing agent products. Mold making rubber for prototype design, production tooling and rapid prototyping. Base only. 20 kg Pail. | |
| Dow SYLGARD™ 186 Silicone Elastomer Clear is a two component, room temperature and heat curing, encapsulant that is used as a protective coating for electrical applications such as power supplies,... | |
| Dow XIAMETER™ RTV-4133-M2 Silicone Rubber Base is a two component, room temperature and heat curing, pourable liquid that is used for the reproduction of objects in prototype, architectural, and artistic... | |
| Dow XIAMETER™ RTV-4230-E Silicone Rubber Kit is a two component silicone rubber; it has an easy release, high elongation, minimal shrinkage, long work time, high strength, it is tear resistant... | |
| Henkel Loctite Ablestik 59C Silver, formerly Emerson and Cuming ECCOBOND, is two component, heat curing, epoxy adhesive resin that is used to replace hot soldering for electrical connections. It offers... | |
| HumiSeal® 1B51 Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture... | |
| HumiSeal® 1B51LU Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that is used for circuit assemblies and can be easily repaired. It offers low moisture... | |
| HumiSeal® 1B51NS LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains... | |
| HumiSeal® 1B51NS Synthetic Rubber Conformal Coating is a one component, fast curing synthetic rubber coating that offers low moisture vapor permeability, flexibility, and low stress on components. It contains a... | |
| HumiSeal® 1B59LU Synthetic Rubber Conformal Coating is a one component, air drying synthetic rubber coating that offers low moisture vapor permeability, flexibility and low stress on components. It can be... | |
| ITW Performance Polymers Permatex The Right Stuff is a one component, elastomeric gasketing compound that is used to replace traditional cut gaskets for mechanical assemblies. It is non-sagging, non-corrosive, and... | |
| MXBON E5243 Adhesive Clear is a one component, low odor, low blooming cyanoacrylate. It is designed for the assembly of a variety of rubbers, plastics, and metals. With its rubber... | |
| MXBON E5243 Cyanoacrylate Clear is a one component, low odor, low blooming cyanoacrylate. It is designed for the assembly of a variety of rubbers, plastics, and metals. With its rubber... |