3M 3M 950 Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack 12X12-6-950

Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet
Description
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 12 in Square 6 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 950 Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack - 950 12IN X 12IN - Ellsworth Adhesives
Germantown, WI, USA
3M 950 Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack
950 12IN X 12IN
3M 950 Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack 950 12IN X 12IN
3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 12 in Square 6 Pack.

3M 950 Adhesive Transfer Tape Clear is a high strength, acrylic adhesive with a densified kraft paper backing. It offers fast adhesion and good shear strength. 12 in x 12 in Square 6 Pack.

Supplier's Site Datasheet
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M - 99Y5892 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M
99Y5892
Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M 99Y5892
TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 304.8MM X 304.8MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Square; Tape Colour:Transparent; Total Tape Thickness:5.1 mil (0.13 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 950 12IN X 12IN 99Y5892
Product Name 3M 950 Adhesive Transfer Tape Clear 12 in x 12 in Square 6 Pack Tape, 304.8Mm X 304.8Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 1612932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
KD11 Crepe Paper Tape - KD11-10MM - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details