3M 3M 468MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll 1-20-468MP

Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 20 yd Roll.
Request a Quote Datasheet
Description
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 20 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 468MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll - 468MP 1IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 468MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll
468MP 1IN X 20YD
3M 468MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll 468MP 1IN X 20YD
3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 20 yd Roll.

3M 468MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 5.2 mil (0.13 mm) thick. 1 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y5491 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y5491
Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y5491
TAPE, 18.28M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 18.28M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:5.2 mil (0.13 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 468MP 1IN X 20YD 99Y5491
Product Name 3M 468MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Clear
Adhesive Transfer Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Lead Foil Discs - LF019MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details