3M 3M 433 High Temp Aluminum Foil Tape Silver 1 in x 5 yd Roll 1-5-433

Description
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture barrier. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture barrier. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 433 High Temp Aluminum Foil Tape Silver 1 in x 5 yd Roll - 433 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 433 High Temp Aluminum Foil Tape Silver 1 in x 5 yd Roll
433 1IN X 5YD
3M 433 High Temp Aluminum Foil Tape Silver 1 in x 5 yd Roll 433 1IN X 5YD
3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture barrier. 1 in x 5 yd Roll.

3M 433 High Temp Aluminum Foil Tape Silver has an aluminum alloy backing and silicone adhesive which is used for sealing, patching, holding, splicing, and protecting applications from high temperatures. It offers an easy-release liner, flame resistance, heat reflection, and acts as a moisture barrier. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y5558 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M
99Y5558
Tape, 4.57M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M 99Y5558
TAPE, 4.57M X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, SILVER, ALUM FOIL; Adhesive Type:Silicone Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:3.6 mil (0.09 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 433 1IN X 5YD 99Y5558
Product Name 3M 433 High Temp Aluminum Foil Tape Silver 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Metal Foil; Aluminum Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
E-Z Peel™ Discs - EZ00750 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details