3M 3M VHB F9473PC Adhesive Transfer Tape Clear 1 in x 5 yd Roll 1-5-F9473PC

Description
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9473PC Adhesive Transfer Tape Clear 1 in x 5 yd Roll - F9473PC 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9473PC Adhesive Transfer Tape Clear 1 in x 5 yd Roll
F9473PC 1IN X 5YD
3M VHB F9473PC Adhesive Transfer Tape Clear 1 in x 5 yd Roll F9473PC 1IN X 5YD
3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 1 in x 5 yd Roll.

3M VHB F9473PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic bonding adhesive with polycoated kraft paper backing, which is used for bonding with interior and exterior applications such as fasteners, spot welds, and rivets. 10 mil (0.26 mm) thick. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y5526 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y5526
Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y5526
TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9473PC 1IN X 5YD 99Y5526
Product Name 3M VHB F9473PC Adhesive Transfer Tape Clear 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Double Linered Transfer Tape - 3043 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0040 inches (0.1016 mm)
View Details
Foam Tapes - 1612919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details