3M Tape 5-4936-1-3R

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 3.00"" (76.20mm)"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 3.00"" (76.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M11143-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 3.00"" (76.20mm)"

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 3.00"" (76.20mm)"

Buy Now Datasheet
3M VHB Tape 4936 Gray 1 in x 3 in Strip 5 Pack - 4936 1IN X 3IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4936 Gray 1 in x 3 in Strip 5 Pack
4936 1IN X 3IN
3M VHB Tape 4936 Gray 1 in x 3 in Strip 5 Pack 4936 1IN X 3IN
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 3 in Strip, 5 Pack.

3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 1 in x 3 in Strip, 5 Pack.

Supplier's Site Datasheet
Tape, 76.2Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y4737 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y4737
Tape, 76.2Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y4737
TAPE, 76.2MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:Paper; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes Adhesive Tapes
Product Number 3M11143-ND 4936 1IN X 3IN 99Y4737
Product Name Tape 3M VHB Tape 4936 Gray 1 in x 3 in Strip 5 Pack Tape, 76.2Mm X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Gray Gray
Adhesive Acrylic Acrylic Acrylic; Acrylic Adhesive
Carrier / Backing Foam
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 1254310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Translucent
Backing Foam; Foam
View Details
Kwiky Dot™ Discs - KD01312 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details