3M 3M VHB F9460PC Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll 1/2-5-F9460PC

Description
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB F9460PC Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll - F9460PC 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB F9460PC Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll
F9460PC 0.5IN X 5YD
3M VHB F9460PC Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll F9460PC 0.5IN X 5YD
3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 0.5 in x 5 yd Roll.

3M VHB F9460PC Adhesive Transfer Tape Clear is a double sided, high strength acrylic tape designed to be used as a replacement to liquid adhesives, rivets, permanent fasteners, and spot welds in exterior and interior applications. It offers long term hold power, thermoplastic properties, solvent, and UV resistance. 2.0 mil (0.05 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M - 99Y5640 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M
99Y5640
Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M 99Y5640
TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:General PurposeRoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2 mil (0.05 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Type:General PurposeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number F9460PC 0.5IN X 5YD 99Y5640
Product Name 3M VHB F9460PC Adhesive Transfer Tape Clear 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 605262-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
4 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Polyimide Tape - 22-0625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details