Ellsworth Adhesives Datasheets for Soldering Irons, Stations, and Accessories
Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more
| Product Name | Notes |
|---|---|
| Dymax Speedmask® 730-BT Peelable Masking Compound Blue is a one component masking resin used to provide good surface protection during chemical milling/etching, plating, anodizing, and aggressive grit-blasting operations. It offers... | |
| Dymax Speedmask® 734-BT Peelable Masking Compound Blue is used to provide good surface protection during chemical milling/etching, plating, anodizing, and aggressive grit-blasting operations. It has UV/VIS light cure, easy peel-off,... | |
| Dymax SpeedMask® 9-318-F Peelable Masking Compound Yellow is designed for rapid masking of electronic components and assemblies. It offers UV/Visible light cure, very low VOC's, and is solvent free. 550... | |
| OKi Metcal AC-DFP Chamber Liner and Filter for MFR-HDS Hand-piece. | |
| OKi Metcal AC-SK1 Seal Kit Collection Chamber seals the MFR Desoldering chamber. | |
| OKi Metcal BVX-101 Single User Fume Extractor is a bench-top arm/plenum system PRE-HEPA-GAS volume extraction system that easily fits any size bench, portable, and no external ducting or compressor is... | |
| OKi Metcal BVX-101-S Single User Fume Extractor Plenum without Arm is a bench-top arm/plenum PRE-HEPA-GAS volume extraction system that easily fits any size bench, portable, and no external ducting or... | |
| OKi Metcal DFP-CN3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. | |
| OKi Metcal DFP-CN4 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. | |
| OKi Metcal DFP-CN5 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. | |
| OKi Metcal DFP-CN6 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. | |
| OKi Metcal DFP-CN7 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. | |
| OKi Metcal DFP-CNL3 Desolder Tip is used for desoldering through-hole components on thermally demanding boards. The cartridge changeover takes just a few seconds and the second digit denotes substrate material. | |
| OKi Metcal HCT-900-11 Hot Air Convection Tool is used for soldering and desoldering applications. It is compact, versatile, and features airflow and heat analog controls. 115 V. | |
| OKi Metcal MFR-HDCA Coil Assembly for MFR-HDS and MFR-H5-D5 desoldering hand-pieces. | |
| OKi Metcal MFR-PS1100 Power Supply is for the MFR-1100 Series. It is a Single Output Soldering and Rework System that features a choice of tools to support today's PCB and... | |
| OKi Metcal MFR-PS2200 Dual Output is a power supply for the MFR-2200 Series. It features SmartHeat® Technology and dual outputs. The MFR-2200 Series Soldering and Rework Systems provide a high-power... | |
| OKi Metcal MX-5210 Soldering and Rework System for lead-free, touch-up, high volume production, thermally sensitive components, and high mass boards soldering processes. System includes power supply, Metcal Advanced™ Hand-piece, hand-piece... | |
| OKi Metcal MX-PC1 115V Power Cord for MX series. | |
| OKi Metcal MX-RM3E ESD Handle with CP2, is a soldering and rework cartridge hand-piece for MX-5000 and MX-5200 Series Systems. It is a general purpose tool for SMD rework, single... | |
| OKi Metcal PS-900 Soldering System produces quality solder connections with exceptional speed and thermal control. Operators are more productive and materials are safe from damaging temperatures. It includes workstand (WS2-NS),... | |
| OKi Metcal SMTC-113 Quad Tip Soldering Cartridge is used with MX Series Soldering & Rework MX-RM3E and MX-H1-AV Hand-pieces for conduction rework of surface mount components. It is used for... | |
| OKi Metcal SMTC-116 Quad Tip is a rework cartridge that is used with MX Series Soldering & Rework with MX-H1-RM3E and MX-H1-AV hand-pieces for conduction rework. It is used for... | |
| OKi Metcal SMTC-117 Quad Tip is a rework cartridge that is used with the MX Series Soldering & Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction rework of surface mount components. | |
| OKi Metcal SMTC-121 QFP-44 Quad Tip Soldering Cartridge is used with the MX-500 Iron for reworking, removal, assembly, and cleaning of SMT components. The 700 series is standard for most... | |
| OKi Metcal SMTC-8172 30 Degree Hook Long and Conical Tip is a rework cartridge that is used with the MX Series Soldering and Rework, MX-H1-AV and MX-RM3E Hand-pieces for conduction... | |
| OKi Metcal SP-HC1 ESD Handle and Cord for use with the SP200 system. | |
| OKi Metcal STDC-004 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-006 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-103 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-104 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-105 Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-106 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-107 Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1 Desoldering Gun,... | |
| OKi Metcal STDC-704L Long Reach Desolder Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1... | |
| OKi Metcal STDC-804L Long Reach Desoldering Tip is a highly durable tip cartridge that is made for high heat transfers. It is to be used with the MX Series, MX-DS1... | |
| OKi Metcal STTC-025 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-036 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-037 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-038 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-117 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of... | |
| OKi Metcal STTC-125 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-125P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-136 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-136P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-137 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-138 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-138P 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-141 30 Degree Conical Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a... | |
| OKi Metcal STTC-165 Large Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety of... | |
| OKi Metcal STTC-199 30 Degree Chisel Bent Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a... | |
| OKi Metcal STTC-525 30 Degree Chisel Tip Cartridge is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a... | |
| OKi Metcal STTC-537 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-836 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-837 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... | |
| OKi Metcal STTC-838 30 Degree Chisel Tip is a soldering cartridge that is used with the MX-500, MX-5200, and MX-5000 Systems, with MX-RM3E and MX-H1-AV Hand-pieces. It offers a variety... |