3M 3M 467MP Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack 5-467MP-1-3R

Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 3 in Strip 5 Pack.
Request a Quote Datasheet
Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 3 in Strip 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack - 467MP 1IN X 3IN - Ellsworth Adhesives
Germantown, WI, USA
3M 467MP Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack
467MP 1IN X 3IN
3M 467MP Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack 467MP 1IN X 3IN
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 3 in Strip 5 Pack.

3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 3 in Strip 5 Pack.

Supplier's Site Datasheet
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6839 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y6839
Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y6839
TAPE, 76.2MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 467MP 1IN X 3IN 99Y6839
Product Name 3M 467MP Adhesive Transfer Tape Clear 1 in x 3 in Strip 5 Pack Tape, 76.2Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 1612933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Plastic / Polymer; Polyethylene
View Details
Powder Peel Blue Discs - PB02000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details