3M 3M VHB Tape 4929 Black 0.5 in x 5 yd Roll 1/2-5-4929

Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4929 Black 0.5 in x 5 yd Roll - 4929 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4929 Black 0.5 in x 5 yd Roll
4929 0.5IN X 5YD
3M VHB Tape 4929 Black 0.5 in x 5 yd Roll 4929 0.5IN X 5YD
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Pet, Black; Adhesive Type 3M - 99Y3143 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Pet, Black; Adhesive Type 3M
99Y3143
Tape, 4.57M X 12.7Mm, Pet, Black; Adhesive Type 3M 99Y3143
TAPE, 4.57M X 12.7MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4929 0.5IN X 5YD 99Y3143
Product Name 3M VHB Tape 4929 Black 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Pet, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Conductive Tape - 2508728-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details