3M 3M VHB Tape RP32 Gray 1 in x 5 yd Roll 1-5-RP32

Description
3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 1 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape RP32 Gray 1 in x 5 yd Roll - RP32 1IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape RP32 Gray 1 in x 5 yd Roll
RP32 1IN X 5YD
3M VHB Tape RP32 Gray 1 in x 5 yd Roll RP32 1IN X 5YD
3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 1 in x 5 yd Roll.

3M VHB Tape RP32 Gray is a conformable, double-sided, pressure-sensitive, closed-cell acrylic foam tape with a paper liner. Its flexible design can replace rivets, screws, welds, and liquid adhesives, including at low temperatures. 0.032 in (0.8 mm) thick. 1 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M - 99Y2946 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M
99Y2946
Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M 99Y2946
TAPE, 4.57M X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 25.4MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:32 mil (0.813 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number RP32 1IN X 5YD 99Y2946
Product Name 3M VHB Tape RP32 Gray 1 in x 5 yd Roll Tape, 4.57M X 25.4Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Single Coated White Polyethylene Foam - 1008-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ00218 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details