3M 3M VHB Tape 4936 Gray 0.5 in x 5 yd Roll 1/2-5-4936

Description
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4936 Gray 0.5 in x 5 yd Roll - 4936 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4936 Gray 0.5 in x 5 yd Roll
4936 0.5IN X 5YD
3M VHB Tape 4936 Gray 0.5 in x 5 yd Roll 4936 0.5IN X 5YD
3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

3M VHB Tape 4936 Gray is a conformable foam with a multi-purpose acrylic adhesive on both sides. It is used to bond high to medium surface energy substrates. It offers viscoelastic properties, durability, moisture, and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M - 99Y3146 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
99Y3146
Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M 99Y3146
TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4936 0.5IN X 5YD 99Y3146
Product Name 3M VHB Tape 4936 Gray 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Flame Retardant Transfer Tape - 1922FR - Budnick Converting, Inc.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Adhesive Transfer
Thickness 0.0018 inches (0.0457 mm)
View Details
Polyimide Discs - KP00625 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details