3M 3M VHB Tape 4920 White 0.75 in x 5 yd Roll 3/4-5-4920

Description
3M VHB Tape 4920 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.015 in (0.4 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 4920 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.015 in (0.4 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4920 White 0.75 in x 5 yd Roll - 4920 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4920 White 0.75 in x 5 yd Roll
4920 0.75IN X 5YD
3M VHB Tape 4920 White 0.75 in x 5 yd Roll 4920 0.75IN X 5YD
3M VHB Tape 4920 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.015 in (0.4 mm) thick. 0.75 in x 5 yd Roll.

3M VHB Tape 4920 White is a firm foam with a general purpose adhesive on both sides. It is used for bonding high surface energy plastics, metal, and glass. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.015 in (0.4 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M - 99Y3810 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M
99Y3810
Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M 99Y3810
TAPE, 4.57M X 19.05MM, WHITE, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, WHITE, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4920 0.75IN X 5YD 99Y3810
Product Name 3M VHB Tape 4920 White 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, White, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
PE Coated Cloth - 159 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Glass Cloth Discs - GC01187 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details