3M 3M 467MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll 1-20-467MP

Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 20 yd Roll.
Request a Quote Datasheet
Description
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 20 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 467MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll - 467MP 1IN X 20YD - Ellsworth Adhesives
Germantown, WI, USA
3M 467MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll
467MP 1IN X 20YD
3M 467MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll 467MP 1IN X 20YD
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 20 yd Roll.

3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 20 yd Roll.

Supplier's Site Datasheet
Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y5490 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y5490
Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y5490
TAPE, 18.28M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 18.28M X 25.4MM, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Roll Length - Imperial:20yard; Roll Length - Metric:18.28m; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 467MP 1IN X 20YD 99Y5490
Product Name 3M 467MP Adhesive Transfer Tape Clear 1 in x 20 yd Roll Tape, 18.28M X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Clear
Adhesive Transfer Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET12 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Polyimide Discs - KP03500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details