Ellsworth Adhesives Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| Armite Lubricants A-A-59313 Gray is a zinc dust petrolatum, anti-seize lubricant that is designed to meet the requirements of Military Specification CID A-A-59313. It is used to prevent seizing of... | |
| Armite Lubricants General Purpose Anti-Seize Compound Gray is lead-free and created for use on threaded parts in contact with aluminum and magnesium alloys. General Purpose Anti-Seize Compound has a temperature... | |
| Armite Lubricants Graphite Petrolatum Anti-Seize Compound meets specification SAE-AMS-2518 Rev D. This anti-seize compound is safe to use in contact with austenitic corrosion-resistant steels, titanium, nickel and cobalt alloys, and... | |
| Armite Lubricants High Temperature Anti-Seize Thread Compound meets military specification MIL-PRF-907 Rev F. This anti-seize compound (formerly MIL-A-907) is for use on threads of steel nuts, bolts, studs and other... | |
| Armite Lubricants Led Plate 250 Gray is a lead based, high temperature anti-seize lubricant. It is excellent for use with butane, air, acid, oil, alkali, and steam fittings. It can... | |
| Armite Lubricants LP-250 Anti-Seize Compound with Filler Gray is lead based and does not dry out, even when exposed to the atmosphere. It is used for sealing the fittings on... | |
| Armite Lubricants LP-250 High Temperature Anti-Seize Compound without Filler Gray is a lead based lubricant. It is a non-volatile hydrocarbon vehicle and does not dry out, even when exposed to... | |
| Armite Lubricants MIL-PRF-83483 Gray is a molybdenum disulfide based, anti-seize lubricant that is designed to meet the requirements of Military Specification MIL-PRF-83483D. It is typically used for aircraft spark plugs,... | |
| Bostik GlideCote Table and Tool Surface Lubricant is an aerosol spray that is used for maintaining drill presses, hand tools, saw and receiving tables. It reduces friction, protects against rust,... | |
| Bostik Never-Seez Blue Moly Anti-Seize Lubricant Blue is recommended for those applications in which graphite, lead, and copper are prohibited or undesirable. It has excellent protection against extreme pressure and... | |
| Bostik Never-Seez High Temperature Anti-Seize Lubricant Silver is used when applications prohibit the presence of nickel, especially when resistance to corrosive acidic and caustic solutions is required. It has excellent... | |
| Bostik Never-Seez Nickel Nuclear Grade Silver Gray is an anti-seize and extreme pressure lubricant. The product has excellent heat dispersing qualities, prevents seizure at high temperatures, and resists alkaline solutions,... | |
| Bostik Never-Seez Pure Nickel Special Silver is an anti-seize and extreme pressure lubricant. It is recommended for use when applications prohibit the presence of copper, especially when resistance to corrosive... | |
| Bostik Never-Seez Regular Grade Silver Gray is a anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and... | |
| Bostik Never-Seez Regular Grade Silver Gray is an anti-seize and pressure lubricant that is used to prevent seizing, corrosion, and rust in pipe fittings, valves, pumps, shafts, drills, gaskets, and... | |
| DuPont MOLYKOTE® 1000 Solid Lubricant Paste Brown is a one component, high performance lubricant that is used for bolted metal joints, tension rings, and cylinder head bolts that are exposed... | |
| DuPont MOLYKOTE® P 74 Metal-Free Anti-Seize Paste is used for assembly and fitting of a wide variety of threaded connections. It offers low and constant coefficient of friction, nonmetallic formulation,... | |
| Henkel Loctite C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 12 oz Aerosol. | |
| Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 lb Can. | |
| Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 1 oz Tube. | |
| Henkel Loctite LB 8008 C5-A Copper Based Anti-Seize protects metal parts from rust, corrosion, galling, and seizing at temperatures up to 982 °C. 7 g Tube. | |
| Henkel Loctite LB 8009 Heavy Duty Anti-Seize Gray is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 7... | |
| Henkel Loctite LB 8009 Heavy Duty Anti-Seize is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 1 oz... | |
| Henkel Loctite LB 8009 Heavy Duty Anti-Seize is a metal-free lubricant for use with stainless steel, aluminum and soft metals to a temperature of up to 1315 °C. 9 oz... | |
| Henkel Loctite LB 8150 Silver Grade is a heavy-duty, high temperature anti-seize thread compound that has heavy pressure resistance and can be used in high temperature areas up to 870... | |
| Henkel Loctite Moly-50 is a metal-free, general purpose thread lubricant that can be used machine threads, tapered pipe threads, for press-fit and slip-fit joints. 1 lb Can. | |
| Henkel Loctite Nickel Grade Anti-Seize is a heavy temperature, heavy duty lubricant that resists galling and corrosion and reduces wear in heavy pressure applications. It is resistant to acids, ammonia,... | |
| Henkel Loctite Zinc Anti-Seize is a smooth, homogenous mixture of zinc dust and petrolatum that prevents seizing during assembly or disassembly of threaded or unthreaded metal joints. It also provides... |