3M 3M VHB Tape 5925 Black 0.5 in x 5 yd Roll 1/2-5-5925

Description
3M VHB Tape 5925 Black is a conformable foam with a modified, acrylic adhesive on both sides. It is used for bonding medium low surface energy substrates such as powder coated paints and plastics. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M VHB Tape 5925 Black is a conformable foam with a modified, acrylic adhesive on both sides. It is used for bonding medium low surface energy substrates such as powder coated paints and plastics. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 5925 Black 0.5 in x 5 yd Roll - 5925 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 5925 Black 0.5 in x 5 yd Roll
5925 0.5IN X 5YD
3M VHB Tape 5925 Black 0.5 in x 5 yd Roll 5925 0.5IN X 5YD
3M VHB Tape 5925 Black is a conformable foam with a modified, acrylic adhesive on both sides. It is used for bonding medium low surface energy substrates such as powder coated paints and plastics. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

3M VHB Tape 5925 Black is a conformable foam with a modified, acrylic adhesive on both sides. It is used for bonding medium low surface energy substrates such as powder coated paints and plastics. It offers viscoelastic properties, durability, moisture and solvent resistance. 0.025 in (0.6 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M - 99Y3164 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M
99Y3164
Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M 99Y3164
TAPE, 4.57M X 12.7MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 5925 0.5IN X 5YD 99Y3164
Product Name 3M VHB Tape 5925 Black 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
6.3 mil Performance Yellow Masking Tape - 301+ - Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Y S1124-TAPE-0.75X100-FT - S1124-TAPE-0.75X100-FT - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers