3M 3M 4004 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll 1/2-5-4004W

Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4004 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll - 4004 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4004 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll
4004 0.5IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll 4004 0.5IN X 5YD
3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.5 in x 5 yd Roll.

3M 4004 Double Coated Urethane Foam Tape White is a polyurethane, acrylic pressure-sensitive adhesive that is used for bonding, joining, and mounting a variety of surfaces. It is recommended for interior or exterior applications that are protected from the environment. It offers high shear strength, and high temperature and solvent resistance. 0.250 in (6.4 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Adhesive Type 3M - 99Y3119 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Type 3M
99Y3119
Adhesive Type 3M 99Y3119
Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethan e Foam; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Type:FoamRoHS Compliant: Yes

Adhesive Type:Acrylic Adhesive; Tape Backing Material:Polyurethane Foam; Tape Colour:Natural; Total Tape Thickness:251 mil (6.4 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.5"; Tape Type:FoamRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4004 0.5IN X 5YD 99Y3119
Product Name 3M 4004 Double Coated Urethane Foam Tape White 0.5 in x 5 yd Roll Adhesive Type 3M
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape Adhesive Tape
Color White
Backing Foam; Foam Foam; FoamRoHS Compliant: Yes
Adhesive Double- Sided Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
KD11 Crepe Paper Tape - KD11-4000 - Caplugs
Specs
Type Adhesive Tape
Backing Paper; Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details