3M 3M VHB Tape 4929 Black 0.5 in x 0.5 in Square 5 Pack 5-4929-1/2S

Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet
Description
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M VHB Tape 4929 Black 0.5 in x 0.5 in Square 5 Pack - 4929 0.5IN X 0.5IN - Ellsworth Adhesives
Germantown, WI, USA
3M VHB Tape 4929 Black 0.5 in x 0.5 in Square 5 Pack
4929 0.5IN X 0.5IN
3M VHB Tape 4929 Black 0.5 in x 0.5 in Square 5 Pack 4929 0.5IN X 0.5IN
3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

3M VHB Tape 4929 Black is a firm foam high performance adhesive with excellent long-term holding power. It offers viscoelastic properties, durability, moisture and solvent resistance. Peel adhesion and tensile holding power are significantly higher than in typical pressure sensitive tapes. 0.025 in (0.6 mm) thick. 0.5 in x 0.5 in Square, 5 Pack.

Supplier's Site Datasheet
Tape, 12.7Mm X 12.7Mm, Pet, Black; Adhesive Type 3M - 99Y4686 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Pet, Black; Adhesive Type 3M
99Y4686
Tape, 12.7Mm X 12.7Mm, Pet, Black; Adhesive Type 3M 99Y4686
TAPE, 12.7MM X 12.7MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4929 0.5IN X 0.5IN 99Y4686
Product Name 3M VHB Tape 4929 Black 0.5 in x 0.5 in Square 5 Pack Tape, 12.7Mm X 12.7Mm, Pet, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Sealant Tape - 275442-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
2 suppliers
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Single Coated Black Polyethylene Foam - 1316-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details