Ellsworth Adhesives Datasheets for Industrial Coatings
Industrial coatings are thin films deposited upon materials to add or enhance desired properties, such as color, conductivity, corrosion resistance, etc.
Industrial Coatings: Learn more
| Product Name | Notes |
|---|---|
| ACL Staticide 2006 Staticide Static Sentry is an anti-static spray in aerosol form. 2006 is perfect for getting rid of charge generation on both non-porous and porous materials. Benefits include... | |
| ACL Staticide Diamond ESD Paint 4700 Dark Gray is a high performance, water-based polyurethane coating that is used on concrete floors to prevent static. 5 gal Pail. | |
| ACL Staticide ESD Safety Shield 6500 Clear is an anti-static aerosol that is designed for applications on common materials such as glass, acrylic, PETG, PVC, and polycarbonate. It is water-based,... | |
| Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment,... | |
| Dow DOWSIL™ 236 Dispersion Coating White is a one component, low viscosity, silicone rubber that is used to protect equipment from corrosion, weathering, and waste build-up. It is typically used... | |
| Dow DOWSIL™ 92-009 Dispersion Coating Clear is a one component, air drying, silicone rubber that is used for sealing and protecting equipment on aircrafts, rockets, electrical cables, fan blades, wind... | |
| Dow DOWSIL™ 94-003 Dispersion Coating is a one component, room temperature curing, fluorosilicone elastomer that is used for protecting a variety of materials from corrosion, solvents, oil, and fuels. It... | |
| Dow DOWSIL™ CC-8030 Clear is a one component, UV and moisture dual cure conformal coating designed for automated spray processing for high volume production. The medium viscosity, sprayable elastomeric formula... | |
| Dow DOWSIL™ CC-8033 UV and Moisture Curing Conformal Coating Clear is a one part, UV curing medium viscosity adhesive that adheres well to a variety of common substrates such as... | |
| Dow DOWSIL™ CC-8036 is a one component, high viscosity, UV curing conformal coating. It provides a fast cure, reduced oxygen inhibition, tack-free surface, and good adhesion to most circuit board... | |
| Dow DOWSIL™ ME-4039 Semiconductor Protective Coating and Curing Agent Clear is a two component, solvent free, thermoset silicone gel that is used for sealing and protecting electrical components from moisture,... | |
| Dow DOWSIL™ ME-4039 Semiconductor Protective Coating Clear is a two component, solvent free, thermoset silicone gel that is used for sealing and protecting electrical components from moisture, stress, contaminants, and... | |
| Dow DOWSIL™ RSN-0994 Varnish is a silicone resin that is used for bonding and coating glass materials. It is water and heat resistant. 19 kg Pail. | |
| Dow DOWSIL™ RSN-0997 Resin Brown is a one component, easy-to-use silicone resin in solvent with excellent electrical properties, moisture resistance, and good bond strength retention. It is ideal for impregnating... | |
| DuPont MOLYKOTE® 106 Anti-friction Coating Dark Gray is a one component, heat curing, solid lubricant that is used for dry lubrication, anti-seizure coating, and smooth coating metal applications. It provides... | |
| DuPont MOLYKOTE® 3400A Anti-Friction Coating is a solid, dry lubricant that is used as corrosion protection for automotive, construction, and farm equipment applications. It is also used as a lubricant... | |
| DuPont MOLYKOTE® 3402-C LF Anti-Friction Coating Gray is an air curing, solid and dry lubricant that is used for lubricating and protecting components against corrosion. It provides high pressure, an... | |
| DuPont MOLYKOTE® D 321 R Anti-friction Coating Gray-Black is an air-curing, solid, dry lubricant that is used for metal to metal applications that have high loads and slow to medium... | |
| DuPont MOLYKOTE® L 13 Thinner is a cleaning and diluting solvent for specific Molykote anti-friction coatings. 5 L Can | |
| Dymax Dual-Cure 9483 is a UV and moisture curing conformal coating that is designed to flow underneath components on printed circuit boards. It offers excellent thermal shock resistance, corrosion resistance,... | |
| DYMAX E-MAX 776-SC Masking Resin is a heat resistant, see-cure protective mask that is used to provide surface protection during grit blasting, air plasma spray, powder coating, plating, etching and... | |
| Dymax SpeedMask 738 Thermal Spray Coating Mask contains no nonreactive solvents, provides great cavity and surface protection, and cures upon exposure to UV/visible light. SpeedMask 738 is a durable, fast... | |
| DYMAX SpeedMask 750-SC Masking Resin is a high temperature, see-cure maskant that is used to provide surface protection during grit blasting, thermal spray coating, plasma spray, and HVOF processes. It... | |
| DYMAX Speedmask® 9-20479-B-REV-A Peelable Masking Compound Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. | |
| DYMAX Speedmask® 9-20479-B-REV-A Peelable Masking Compound is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It... | |
| Dymax Speedmask® E-MAX 906-B-REV-A Blue is a one component, UV light curing, urethane gel that is used as a mask for reflow processes, wave solders, and conformal coatings. It is... | |
| DYMAX Ultra Light-Weld 9-318-F Peelable Mask is a one component, UV/Visible light curing, acrylated urethane that is used for masking reflow processes, wave solder, and conformal coating applications. It provides... | |
| Ellsworth Accessories Gylptal 1201 Enamel Red is a general purpose paint that can be applied with brushing or spraying methods. 1 qt Can. | |
| Henkel Loctite Bonderite® L-GP M 210 Acheson Dry Film Coating Green is a colloidal dispersion that offers excellent extreme pressure lubrication in resin bonded systems. It is designed with minimum... | |
| Henkel Loctite BONDERITE® M-CR 1132 AERO Touch-N-Prep® pen provides a clean and easy method of repairing aerospace conversion coatings. It reduces contact with chromating solutions and waste, such as rinse... | |
| Henkel Loctite BONDERITE® M-CR 1201 AERO Conversion Coating is a nonflammable, chromic acid based liquid that is used for corrosion protection and adhesion to aluminum surfaces. 1 gal Bottle. | |
| Henkel Loctite BONDERITE® M-CR 1201 AERO Conversion Coating is a nonflammable, chromic acid based liquid that is used for corrosion protection and adhesion to aluminum surfaces. 1 qt Bottle. | |
| Henkel Loctite BONDERITE® M-CR 871 AERO Touch-N-Prep® Conversion Coating is a one component, non-hexavalent chromium liquid that is used for corrosion protection and repairing of aluminum surfaces. This product comes... | |
| Henkel Loctite BONDERITE® Touch-N-Prep® Pen Felt Replacement Tip Slim is designed to fit Henkel Loctite BONDERITE® Touch-N-Prep® Pens M-CR 1132 AERO (1445846) and M-CR 871 AERO (1446363). Slim tip size... | |
| Henkel Loctite BONDERITE® Touch-N-Prep® Pen Felt Replacement Tip Wide is designed to fit Henkel Loctite BONDERITE® Touch-N-Prep® Pens M-CR 1132 AERO (1445846) and M-CR 871 AERO (1446363). Wide tip size... | |
| Henkel Loctite Color Guard Coating is a solvent based, modified thermoplastic liquid coating in various colors. It dries to a durable, flexible true synthetic rubber protective coating. 1 gal Can. | |
| Henkel Loctite PC 7641 Epoxy Primer Clear is a sealing system designed for increasing the coverage and adhesion of Loctite non-slip coatings on wood, tile, concrete and other porous substrates. | |
| Henkel Loctite STYCAST PC 28-STD Urethane Conformal Coating is a one component coating used for printed circuit board protection applications. It is an oxygen curing type that offers no cracking... | |
| Henkel Loctite STYCAST PC 40-UMF is a one component UV and moisture curing conformal coating. It is made to rapidly gel and immobilize when exposed to UV light and atmospheric... | |
| HumiSeal UV92 is a single component, soft, uv light curing masking gel used on printed circuit boards. It has excellent solvent resistance, is easy to apply and remove, and will... | |
| HumiSeal® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be chemically removed. It is environmentally safe, utilizes a... | |
| HumiSeal® TS 300 TempSeal Masking Compound is a high temperature, non-flammable, temporary mask that is used to protect and cover circuit boards during conformal coatings. It can be easily peeled,... | |
| HumiSeal® UV40 Dual Cure Acrylated Urethane Coating is a one component, UV curing polyurethane coating that offers high solids, flexibility, surface hardness, moisture and chemical resistance. It fluoresces under UV... | |
| KitPackers Packaged DOWSIL™ RSN-0997 Resin Brown is a one component, easy-to-use silicone resin in solvent with excellent electrical properties, moisture resistance, and good bond strength retention. It is ideal for... | |
| Nycote® 7-11 Nylon Coating Blue is a one component, flexible nylon surface coating designed to provide protection from electrical conduction, corrosion, and friction. A liquid formula, Nycote® 7-11 can be... | |
| Nycote® 88 Nylon Coating Blue is a two component, flexible nylon surface coating designed to provide protection from electrical conduction, corrosion, and friction. A liquid formula, Nycote® 88 can be... | |
| Socomore Aeroglaze® A276 Polyurethane Coating White is a one component, moisture-curing polyurethane coating designed for product finishing in aerospace and aircraft applications. Exhibits low outgassing, excellent color retention, and resistance... | |
| Socomore Aeroglaze® A276 White is a one component, moisture-curing polyurethane coating designed for product finishing in aerospace and aircraft applications. Exhibits low outgassing, excellent color retention, and resistance to most... | |
| Socomore Aeroglaze® M1433A Polyurethane Coating Part A Gray is a two component coating used for protecting radomes, antennae, and leading edges of aircraft. It is MIL-PRF-85322 compliant, easy to apply,... | |
| Socomore Aeroglaze® M1433B Polyurethane Coating Part B Gray is a two component coating used for protecting radomes, antennae, and leading edges of aircraft. It is MIL-PRF-85322 compliant, easy to apply,... | |
| Socomore Aeroglaze® Z306 Black is a one component, absorptive polyurethane coating designed for aerospace applications that require coatings with low outgassing and high thermal absorptivity. Durable and cures to a... | |
| Socomore Aeroglaze® Z307 Black is a one component, absorptive, electrically-conduct ive polyurethane coating designed for aerospace applications. Exhibits low outgassing, high thermal absorptivity, and static dissipation. Durable and cures to... | |
| Socomore Chemglaze® 9995 Clear is a one component, co-reactant catalyst used to speed up the tack free and dry hard times of Chemglaze® coatings, as well as enhance chemical resistance. | |
| Socomore Chemglaze® A074 Clear is a one component, moisture cure, aliphatic polyurethane coating design for product finishing applications on metal and rigid or semi-rigid plastic substrates. Provides long-term weathering resistance... | |
| Socomore Chemglaze® M201 Tan is a two component, elastomeric polyurethane coating designed for producing tough, flexible film to protect the leading edges of rotary and fixed wing aircraft. Resistant to... | |
| Socomore Chemglaze® M331 Black is a two component, elastomeric polyurethane coating designed for producing tough, flexible film to protect the leading edges of rotary and fixed wing aircraft. Resistant to... | |
| Socomore Chemglaze® V022 Clear is a one component, moisture cure polyurethane coating designed for product finishing applications on polyvinyl-chloride (PVC) and similar plastics that require maximum abrasion resistance, wear, and... | |
| Socomore Chemglaze® V175 Clear is a one component, flatting concentrate designed to adjust the finish of Chemglaze® V-line coatings. Chemglaze® V-line coatings are designed for product finishing applications on polyvinyl-chloride... | |
| Socomore Chemglaze® Z202 White is a one component, moisture cure polyurethane coating designed for aerospace applications. 1 gal Can. | |
| Techspray Anti-Static Coating is a fast drying, all-purpose static control that eliminates an electrostatic discharge and reduces triboelectric generation from surfaces such as carpet, fabrics, and plastics. 1 qt Bottle. | |
| Techspray Licron Crystal Coating is a non-flammable, ESD-safe urethane coating that prevents static damage and bonds to electronic components, plastics, glass, and metals. It is non-ozone depleting and humidity independent. | |
| Techspray Wondermask W is a water washable, temporary solder mask that is used to protect closed-loop systems. It is non-ozone depleting, non-corrosive, easy to remove, quick drying, and can be... | |
| Techspray Wondermask WA is a water washable, temporary solder mask that is used to protect closed-loop systems. It is non-ozone depleting, non-corrosive, easy to remove, quick drying, and can be... | |
| Techspray Wondermask WSOL is a water washable, temporary solder mask that is used to protect closed-loop systems. It is non-ozone depleting, non-corrosive, easy to remove, quick drying, and can be... | |
| Vantablack VB001 Thinner is used as a means of thinning coats of Vantablack paint during application. For industrial use only. 1 gal. WARNING: This product can expose you to Toluene,... | |
| Vantablack® VB310 Ultra-Black Paint is a high-performance ultra-black coating engineered for stray light suppression, thermal management, and optical shielding in demanding terrestrial and aerospace environments. Featuring an exceptionally low Total... | |
| VSi Parylene Dimer Type C White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals,... | |
| VSi Parylene Dimer Type F White is a parylene depositing dimer used as a protective coating in parylene projects. It is biocompatible, highly resistant to corrosive vapors, gases, and chemicals,... |