3M 3M 425 Aluminum Foil Tape Silver 0.5 in x 5 yd Roll 1/2-5-425

Description
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 0.5 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 425 Aluminum Foil Tape Silver 0.5 in x 5 yd Roll - 425 0.5IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 425 Aluminum Foil Tape Silver 0.5 in x 5 yd Roll
425 0.5IN X 5YD
3M 425 Aluminum Foil Tape Silver 0.5 in x 5 yd Roll 425 0.5IN X 5YD
3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 0.5 in x 5 yd Roll.

3M 425 Aluminum Foil Tape Silver is made of a dead soft aluminum backing and an acrylic adhesive which is used for sealing, patching, and holding interior and exterior applications. It offers low moisture transmission, heat/ light reflection, durability, flame resistance, and an easy-release liner. 5 mil (0.13 mm) thick. 0.5 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M - 99Y5667 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M
99Y5667
Tape, 4.57M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M 99Y5667
TAPE, 4.57M X 12.7MM, SILVER, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 12.7MM, SILVER, ALUM FOIL; Adhesive Type:Acrylic Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:4.6 mil (0.12 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 425 0.5IN X 5YD 99Y5667
Product Name 3M 425 Aluminum Foil Tape Silver 0.5 in x 5 yd Roll Tape, 4.57M X 12.7Mm, Silver, Alum Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape Foil Tape; Adhesive Tape; Industrial Tape
Color Silver
Backing Metal Foil; Aluminum Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Electroplaters Vinyl Tape - EV01312 - Caplugs
Specs
Type Adhesive Tape
Backing Polyvinyl Chloride; Vinyl Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details