3M 3M 4508 Vinyl Foam Tape Black 0.75 in x 5 yd Roll 3/4-5-4508

Description
3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.125 in (3.2 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet
Description
3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.125 in (3.2 mm) thick. 0.75 in x 5 yd Roll.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3M 4508 Vinyl Foam Tape Black 0.75 in x 5 yd Roll - 4508 0.75IN X 5YD - Ellsworth Adhesives
Germantown, WI, USA
3M 4508 Vinyl Foam Tape Black 0.75 in x 5 yd Roll
4508 0.75IN X 5YD
3M 4508 Vinyl Foam Tape Black 0.75 in x 5 yd Roll 4508 0.75IN X 5YD
3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.125 in (3.2 mm) thick. 0.75 in x 5 yd Roll.

3M 4508 Vinyl Foam Tape Black is a flexible, high-density, closed cell foam tape with a pressure sensitive acrylic adhesive on one side, and a 0.003 in thick white, silicone treated paper liner on the other. 4508 tape adhesion is normally adequate within 20 minutes and progresses to build with additional time. 0.125 in (3.2 mm) thick. 0.75 in x 5 yd Roll.

Supplier's Site Datasheet
Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M - 99Y3804 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M
99Y3804
Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M 99Y3804
TAPE, 4.57M X 19.05MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, BLACK, VINYL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Black; Total Tape Thickness:126 mil (3.2 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m; Tape Width - Imperial:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Newark, An Avnet Company
Product Category Adhesive Tapes Adhesive Tapes
Product Number 4508 0.75IN X 5YD 99Y3804
Product Name 3M 4508 Vinyl Foam Tape Black 0.75 in x 5 yd Roll Tape, 4.57M X 19.05Mm, Black, Vinyl; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Polyvinyl Chloride; Foam
Adhesive Acrylic Acrylic; Pressure Sensitive Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seat Tape series - PET9 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Foam Tapes - 227879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape
Color Black
Backing Foam; Polyethylene Foam
View Details
Aluminum Foil/Reinforced Tape - 1430 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0055 inches (0.1397 mm)
View Details