3M Scotch and Tartan Box Sealing Tapes in the rubber adhesive series are industrial-grade tapes designed for box sealing. They feature a paper, polyester, or polypropylene film backing with a rubber adhesive, and are available in various colors and printing options. The product is classified as an article under OSHA regulations and does not release hazardous chemicals under normal use. No special handling or storage requirements are specified. The tapes are non-reactive and pose no expected health risks during typical application.
3M Scotch Box Sealing Tape 373 White is a pressure sensitive, hot melt rubber adhesive with a polypropylene film backing, that is used for splicing, recouperage, sealing, and packaging applications. It offers conformability, heavy duty performance, food contact safe, and tear resistance. 48 mm x 50 m Roll.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 373 48MM X 50M WHITE |
| Product Name | 3M Scotch 373 Box Sealing Tape White 48 mm x 50 m Roll |
| Type | Packaging Tape; Adhesive Tape; Industrial Tape |