DigiKey Datasheets for Chip Inductors
Chip inductors are manufactured using semiconductor material.
Chip Inductors: Learn more
Page:
1
50
100
110
120
130
140
150
152
153
154
155
156
157
158
159
160
161
162
163
164
170
180
190
196
| Product Name | Notes |
|---|---|
| 1µH Shielded Multilayer Inductor 1.15A 143mOhm Max 0805 (2012 Metric) | |
| 1µH Shielded Multilayer Inductor 1.6A 78mOhm Max 1008 (2520 Metric) | |
| 1µH Shielded Multilayer Inductor 900mA 260mOhm Max 0603 (1608 Metric) | |
| 1µH Unshielded Wirewound Inductor 120mA 1.9Ohm Max 1008 (2520 Metric) | |
| 1µH Unshielded Wirewound Inductor 150mA 3.6Ohm Max 0805 (2012 Metric) | |
| 1µH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 1008 (2520 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 120mA 4.1Ohm Max 0805 (2012 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 200mA 3Ohm Max 1008 (2520 Metric) | |
| 1.2µH Unshielded Wirewound Inductor 310mA 2Ohm Max 1008 (2520 Metric) | |
| 1.2nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.1A 156mOhm Max 0805 (2012 Metric) | |
| 1.5µH Shielded Multilayer Inductor 1.4A 91mOhm Max 1008 (2520 Metric) | |
| 1.5µH Shielded Multilayer Inductor 750mA 312mOhm Max 0603 (1608 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 100mA 5Ohm Max 0805 (2012 Metric) | |
| 1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm Max 1008 (2520 Metric) | |
| 1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric) | |
| 1.5nH Unshielded Wirewound Inductor 225mA 1.45Ohm Max 0805 (2012 Metric) | |
| 1.6nH Unshielded Wirewound Inductor 700mA 30mOhm Max 0603 (1608 Metric) | |
| 1.79µH Unshielded Wirewound Inductor 300mA 2.6Ohm Max 1008 (2520 Metric) | |
| 1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric) | |
| 1.8µH Unshielded Wirewound Inductor 150mA 5.09Ohm Max 1008 (2520 Metric) | |
| 1.8nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric) | |
| 1.8nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric) | |
| 10.2nH Unshielded Wirewound Inductor 600mA 140mOhm Max 0805 (2012 Metric) | |
| 100nH Unshielded Multilayer Inductor 150mA 2.6Ohm Max 0402 (1005 Metric) | |
| 100nH Unshielded Wirewound Inductor 400mA 360mOhm Max 0805 (2012 Metric) | |
| 100nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric) | |
| 100nH Unshielded Wirewound Inductor 650mA 150mOhm Max 1008 (2520 Metric) | |
| 10nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| 10nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 10nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric) | |
| 10nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric) | |
| 10nH Unshielded Wirewound Inductor 98mA 4.7Ohm Max 0805 (2012 Metric) | |
| 11.9nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric) | |
| 110nH Unshielded Wirewound Inductor 300mA 610mOhm Max 0603 (1608 Metric) | |
| 110nH Unshielded Wirewound Inductor 400mA 480mOhm Max 0805 (2012 Metric) | |
| 119.7nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2012 Metric) | |
| 11nH Unshielded Wirewound Inductor 700mA 90mOhm Max 0603 (1608 Metric) | |
| 120nH Unshielded Multilayer Inductor 150mA 2.8Ohm Max 0402 (1005 Metric) | |
| 120nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric) | |
| 120nH Unshielded Wirewound Inductor 350mA 560mOhm Max 0805 (2012 Metric) | |
| 120nH Unshielded Wirewound Inductor 400mA 510mOhm Max 0805 (2012 Metric) | |
| 120nH Unshielded Wirewound Inductor 650mA 220mOhm Max 1008 (2520 Metric) | |
| 120nH Unshielded Wirewound Inductor 650mA 630mOhm Max 1008 (2520 Metric) | |
| 122nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric) | |
| 12nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric) | |
| 12nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 12nH Unshielded Wirewound Inductor 700mA 130mOhm Max 0603 (1608 Metric) | |
| 13nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 14.9nH Unshielded Wirewound Inductor 600mA 170mOhm Max 0805 (2012 Metric) | |
| 149.4nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric) | |
| 150nH Unshielded Wirewound Inductor 280mA 920mOhm Max 0603 (1608 Metric) | |
| 150nH Unshielded Wirewound Inductor 350mA 560mOhm Max 0805 (2012 Metric) | |
| 150nH Unshielded Wirewound Inductor 400mA 560mOhm Max 0805 (2012 Metric) | |
| 150nH Unshielded Wirewound Inductor 580mA 160mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric) | |
| 15nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 1A 90mOhm Max 1008 (2520 Metric) | |
| 15nH Unshielded Wirewound Inductor 600mA 150mOhm Max 0805 (2012 Metric) | |
| 15nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric) | |
| 15nH Unshielded Wirewound Inductor 80mA 6.5Ohm Max 0805 (2012 Metric) | |
| 16nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric) | |
| 17.8nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric) | |
| 17.95nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0805 (2012 Metric) | |
| 179.6nH Unshielded Wirewound Inductor 400mA 640mOhm Max 0805 (2012 Metric) | |
| 180nH Unshielded Wirewound Inductor 240mA 1.25Ohm Max 0603 (1608 Metric) | |
| 180nH Unshielded Wirewound Inductor 600mA 250mOhm Max 1008 (2520 Metric) | |
| 180nH Unshielded Wirewound Inductor 620mA 770mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric) | |
| 18nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 18nH Unshielded Wirewound Inductor 700mA 170mOhm Max 0603 (1608 Metric) | |
| 1nH Unshielded Multilayer Inductor 400mA 100mOhm Max 0402 (1005 Metric) | |
| 1nH Unshielded Wirewound Inductor 245mA 1.2Ohm Max 0805 (2012 Metric) | |
| 2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 370mA DCR 300mOhm | |
| 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 250mA DCR 500mOhm | |
| 2 Line Common Mode Choke Surface Mount 180 Ohms @ 100MHz 330mA DCR 350mOhm | |
| 2 Line Common Mode Choke Surface Mount 260 Ohms @ 100MHz 300mA DCR 400mOhm | |
| 2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm | |
| 2 Line Common Mode Choke Surface Mount 40 Ohms @ 100MHz 100mA DCR 2.5Ohm | |
| 2 Line Common Mode Choke Surface Mount 67 Ohms @ 100MHz 400mA DCR 250mOhm | |
| 2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 330mA DCR 350mOhm | |
| 2.2µH Shielded Multilayer Inductor 1.3A 130mOhm Max 1008 (2520 Metric) | |
| 2.2µH Shielded Multilayer Inductor 750mA 312mOhm Max 0603 (1608 Metric) | |
| 2.2µH Shielded Multilayer Inductor 950mA 260mOhm Max 0805 (2012 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 150mA 5.85Ohm Max 1008 (2520 Metric) | |
| 2.2µH Unshielded Wirewound Inductor 280mA 2.8Ohm Max 1008 (2520 Metric) | |
| 2.2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 2.2nH Unshielded Wirewound Inductor 200mA 1.8Ohm Max 0805 (2012 Metric) | |
| 2.2nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 2.2nH Unshielded Wirewound Inductor 700mA 11mOhm Max 0402 (1005 Metric) | |
| 2.7µH Unshielded Wirewound Inductor 290mA 3.2Ohm Max 1008 (2520 Metric) | |
| 2.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 2.8nH Unshielded Wirewound Inductor 600mA 60mOhm Max 0805 (2012 Metric) | |
| 200nH Unshielded Wirewound Inductor 0603 (1608 Metric) | |
| 21.7nH Unshielded Wirewound Inductor 500mA 220mOhm Max 0805 (2012 Metric) | |
| 210nH Unshielded Wirewound Inductor 220mA 2.06Ohm Max 0603 (1608 Metric) | |
| 217nH Unshielded Wirewound Inductor 400mA 700mOhm Max 0805 (2012 Metric) | |
| 220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric) | |
| 220nH Unshielded Wirewound Inductor 300mA 850mOhm Max 0805 (2012 Metric) | |
| 220nH Unshielded Wirewound Inductor 500mA 280mOhm Max 1008 (2520 Metric) | |
| 220nH Unshielded Wirewound Inductor 500mA 840mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Multilayer Inductor 300mA 600mOhm Max 0402 (1005 Metric) | |
| 22nH Unshielded Wirewound Inductor 1A 100mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 22nH Unshielded Wirewound Inductor 500mA 130mOhm Max 0805 (2012 Metric) | |
| 22nH Unshielded Wirewound Inductor 68mA 8Ohm Max 0805 (2012 Metric) | |
| 22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric) | |
| 23nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric) | |
| 24nH Unshielded Wirewound Inductor 600mA 200mOhm Max 0603 (1608 Metric) | |
| 250nH Unshielded Wirewound Inductor 180mA 3.55Ohm Max 0603 (1608 Metric) | |
| 26.5nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric) | |
| 269nH Unshielded Wirewound Inductor 350mA 1Ohm Max 0805 (2012 Metric) | |
| 270nH Unshielded Wirewound Inductor 170mA 2.3Ohm Max 0603 (1608 Metric) | |
| 270nH Unshielded Wirewound Inductor 500mA 500mOhm Max 1008 (2520 Metric) | |
| 270nH Unshielded Wirewound Inductor 500mA 910mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric) | |
| 27nH Unshielded Wirewound Inductor 1A 110mOhm Max 1008 (2520 Metric) | |
| 27nH Unshielded Wirewound Inductor 500mA 230mOhm Max 0805 (2012 Metric) | |
| 27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric) | |
| 27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric) | |
| 2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.3µH Shielded Multilayer Inductor 1.2A 182mOhm Max 1008 (2520 Metric) | |
| 3.3µH Shielded Multilayer Inductor 800mA 286mOhm Max 0805 (2012 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 150mA 7.8Ohm Max 1008 (2520 Metric) | |
| 3.3µH Unshielded Wirewound Inductor 290mA 3.4Ohm Max 1008 (2520 Metric) | |
| 3.32nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric) | |
| 3.3nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 175mA 2.3Ohm Max 0805 (2012 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 600mA 80mOhm Max 0805 (2012 Metric) | |
| 3.3nH Unshielded Wirewound Inductor 700mA 45Ohm Max 0603 (1608 Metric) | |
| 3.6nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.6nH Unshielded Wirewound Inductor 700mA 70mOhm Max 0603 (1608 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 135mA 8.3Ohm Max 1008 (2520 Metric) | |
| 3.9µH Unshielded Wirewound Inductor 260mA 3.6Ohm Max 1008 (2520 Metric) | |
| 3.9nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 3.9nH Unshielded Wirewound Inductor 700mA 80mOhm Max 0603 (1608 Metric) | |
| 30nH Unshielded Wirewound Inductor 600mA 440mOhm Max 0603 (1608 Metric) | |
| 32.75nH Unshielded Wirewound Inductor 500mA 270mOhm Max 0805 (2012 Metric) | |
| 330nH Unshielded Wirewound Inductor 150mA 2.3Ohm Max 0603 (1608 Metric) | |
| 330nH Unshielded Wirewound Inductor 300mA 1.28Ohm Max 0805 (2012 Metric) | |
| 330nH Unshielded Wirewound Inductor 310mA 1.4Ohm Max 0805 (2012 Metric) | |
| 330nH Unshielded Wirewound Inductor 450mA 1.05Ohm Max 1008 (2520 Metric) | |
| 330nH Unshielded Wirewound Inductor 450mA 800mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric) | |
| 33nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric) | |
| 33nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric) | |
| 33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric) | |
| 33nH Unshielded Wirewound Inductor 60mA 10.7Ohm Max 0805 (2012 Metric) | |
| 33nH Unshielded Wirewound Inductor 800mA 180mOhm Max 1008 (2520 Metric) | |
| 36nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric) | |
| 38.5nH Unshielded Wirewound Inductor 500mA 290mOhm Max 0805 (2012 Metric) | |
| 386nH Unshielded Wirewound Inductor 290mA 1.5Ohm Max 0805 (2012 Metric) | |
| 390nH Unshielded Wirewound Inductor 130mA 2.9Ohm Max 0603 (1608 Metric) | |
| 390nH Unshielded Wirewound Inductor 470mA 1.12Ohm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 39nH Unshielded Wirewound Inductor 500mA 230mOhm Max 0805 (2012 Metric) | |
| 39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric) | |
| 4.3nH Unshielded Wirewound Inductor 700mA 102mOhm Max 0603 (1608 Metric) | |
| 4.55nH Unshielded Wirewound Inductor 700mA 106mOhm Max 0603 (1608 Metric) | |
| 4.7µH Shielded Multilayer Inductor 1.1A 234mOhm Max 1008 (2520 Metric) | |
| 4.7µH Shielded Multilayer Inductor 750mA 390mOhm Max 0805 (2012 Metric) | |
| 4.7µH Unshielded Wirewound Inductor 150mA 6Ohm Max 1008 (2520 Metric) | |
| 4.7nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 140mA 2.8Ohm Max 0805 (2012 Metric) | |
| 4.7nH Unshielded Wirewound Inductor 700mA 116mOhm Max 0603 (1608 Metric) | |
| 43nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric) | |
| 46.6nH Unshielded Wirewound Inductor 500mA 310mOhm Max 0805 (2012 Metric) | |
| 470nH Shielded Multilayer Inductor 1.05A 130mOhm Max 0603 (1608 Metric) | |
| 470nH Unshielded Wirewound Inductor 240mA 3.25Ohm Max 0805 (2012 Metric) | |
| 470nH Unshielded Wirewound Inductor 350mA 700mOhm Max 1008 (2520 Metric) | |
| 470nH Unshielded Wirewound Inductor 420mA 1.19Ohm Max 1008 (2520 Metric) | |
| 477nH Unshielded Wirewound Inductor 250mA 1.76Ohm Max 0805 (2012 Metric) | |
| 47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric) | |
| 47nH Unshielded Wirewound Inductor 1A 80mOhm Max 1008 (2520 Metric) | |
| 47nH Unshielded Wirewound Inductor 500mA 250mOhm Max 0805 (2012 Metric) | |
| 47nH Unshielded Wirewound Inductor 55mA 13.8Ohm Max 0805 (2012 Metric) | |
| 47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric) | |
| 5.1nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 5.6µH Unshielded Wirewound Inductor 240mA 5.4Ohm Max 1008 (2520 Metric) | |
| 5.6nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 600mA 100mOhm Max 0805 (2012 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0402 (1005 Metric) | |
| 5.6nH Unshielded Wirewound Inductor 700mA 108mOhm Max 0603 (1608 Metric) | |
| 51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0402 (1005 Metric) | |
| 51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0603 (1608 Metric) | |
| 545nH Unshielded Wirewound Inductor 230mA 1.9Ohm Max 0805 (2012 Metric) | |
| 55.5nH Unshielded Wirewound Inductor 500mA 340mOhm Max 0805 (2012 Metric) | |
| 560nH Unshielded Wirewound Inductor 240mA 3.1Ohm Max 0805 (2012 Metric) | |
| 560nH Unshielded Wirewound Inductor 310mA 1.33Ohm Max 1008 (2520 Metric) | |
| 560nH Unshielded Wirewound Inductor 350mA 800mOhm Max 1008 (2520 Metric) | |
| 56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric) | |
| 56nH Unshielded Wirewound Inductor 1A 120mOhm Max 1008 (2520 Metric) | |
| 56nH Unshielded Wirewound Inductor 500mA 160mOhm Max 0805 (2012 Metric) | |
| 56nH Unshielded Wirewound Inductor 600mA 310mOhm Max 0603 (1608 Metric) | |
| 6.2nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 6.2nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 6.68nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 6.8µH Shielded Multilayer Inductor 600mA 420mOhm Max 0805 (2012 Metric) | |
| 6.8µH Unshielded Wirewound Inductor 200mA 4.9Ohm Max 1008 (2520 Metric) | |
| 6.8nH Unshielded Multilayer Inductor 300mA 300mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 115mA 3.4Ohm Max 0805 (2012 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 680mA 83mOhm 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 680mA 83mOhm Max 0402 (1005 Metric) | |
| 6.8nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 620nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 1008 (2520 Metric) | |
| 620nH Unshielded Wirewound Inductor 300mA 1.4Ohm Max 1008 (2520 Metric) | |
| 67.8nH Unshielded Wirewound Inductor 500mA 380mOhm Max 0805 (2012 Metric) | |
| 674nH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 0805 (2012 Metric) | |
| 680nH Shielded Multilayer Inductor 1.05A 195mOhm Max 0603 (1608 Metric) | |
| 680nH Unshielded Wirewound Inductor 200mA 2.3Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 230mA 1.47Ohm Max 1008 (2520 Metric) | |
| 680nH Unshielded Wirewound Inductor 240mA 3.5Ohm Max 0805 (2012 Metric) | |
| 68nH Unshielded Multilayer Inductor 180mA 1.4Ohm Max 0402 (1005 Metric) | |
| 68nH Unshielded Wirewound Inductor 1A 70mOhm Max 1008 (2520 Metric) | |
| 68nH Unshielded Wirewound Inductor 49mA 17.5Ohm Max 0805 (2012 Metric) | |
| 68nH Unshielded Wirewound Inductor 500mA 180mOhm Max 0805 (2012 Metric) | |
| 68nH Unshielded Wirewound Inductor 600mA 340mOhm Max 0603 (1608 Metric) | |
| 7.5nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric) | |
| 7.5nH Unshielded Wirewound Inductor 700mA 150mOhm Max 0603 (1608 Metric) | |
| 7.9nH Unshielded Wirewound Inductor 600mA 120mOhm Max 0805 (2012 Metric) | |
| 72nH Unshielded Wirewound Inductor 400mA 490mOhm Max 0603 (1608 Metric) | |
| 750nH Unshielded Wirewound Inductor 200mA 1.61Ohm Max 1008 (2520 Metric) | |
| 783nH Unshielded Wirewound Inductor 180mA 2.35Ohm Max 0805 (2012 Metric) | |
| 8.2nH Unshielded Multilayer Inductor 300mA 400mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 600mA 130mOhm Max 0805 (2012 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 680mA 104mOhm 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric) | |
| 8.2nH Unshielded Wirewound Inductor 700mA 120mOhm Max 0603 (1608 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 700mA 109mOhm Max 0603 (1608 Metric) | |
| 8.7nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric) | |
| 82.7nH Unshielded Wirewound Inductor 400mA 420mOhm Max 0805 (2012 Metric) | |
| 820nH Unshielded Wirewound Inductor 180mA 1.61Ohm Max 1008 (2520 Metric) | |
| 820nH Unshielded Wirewound Inductor 200mA 2.35Ohm Max 0805 (2012 Metric) | |
| 820nH Unshielded Wirewound Inductor 200mA 3.3Ohm Max 1008 (2520 Metric) | |
| 82nH Unshielded Multilayer Inductor 150mA 2.4Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 100mA 1.25Ohm Max 0402 (1005 Metric) | |
| 82nH Unshielded Wirewound Inductor 1A 140mOhm Max 1008 (2520 Metric) | |
| 82nH Unshielded Wirewound Inductor 400mA 360mOhm Max 0805 (2012 Metric) | |
| 82nH Unshielded Wirewound Inductor 400mA 540mOhm Max 0603 (1608 Metric) | |
| 82nH Unshielded Wirewound Inductor 950mA 140mOhm Max 1008 (2520 Metric) | |
| 9.5nH Unshielded Wirewound Inductor 700mA 135mOhm Max 0603 (1608 Metric) | |
| 91nH Unshielded Wirewound Inductor 400mA 440mOhm Max 0805 (2012 Metric) | |
| 98.5nH Unshielded Wirewound Inductor 400mA 580mOhm Max 0603 (1608 Metric) | |
| 98.7nH Unshielded Wirewound Inductor 400mA 460mOhm Max 0805 (2012 Metric) | |
| 9nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric) | |
| CMC 1A 2LN 380 OHM SURFACE MOUNT | |
| CMC 1A 2LN 800 OHM SURFACE MOUNT | |
| CMC 300MA 2LN 260 OHM SMD | |
| CMC 370MA 2LN 120 OHM SMD | |
| FIXED IND 1.5UH 1.1A 156 MOHM | |
| FIXED IND 1.5UH 1.4A 91 MOHM SMD | |
| FIXED IND 1.5UH 750MA 312 MOHM | |
| FIXED IND 10.2NH 600MA 140 MOHM | |
| FIXED IND 119.7NH 400MA 510 MOHM | |
| FIXED IND 1UH 1.15A 143 MOHM SMD | |
| FIXED IND 1UH 1.6A 78 MOHM SMD | |
| FIXED IND 1UH 120MA 1.9 OHM SMD | |
| FIXED IND 2.2UH 1.3A 130 MOHM | |
| FIXED IND 220NH 500MA 840 MOHM | |
| FIXED IND 3.3UH 1.2A 182 MOHM | |
| FIXED IND 3.3UH 800MA 286 MOHM | |
| FIXED IND 47NH 1A 80 MOHM SMD | |
| FIXED IND 6.8NH 700MA 110 MOHM | |
| FIXED IND 680NH 1.05A 195 MOHM | |
| FIXED IND 783NH 180MA 2.35 OHM |
| << Prev | Next >> |