Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087265-PE-0603CD060
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 6.68nH
Height - Seated (Max): 0.040" (1.02mm)
Mounting: SMD (SMT)
Tolerance: ±2%
Material - Core: Ceramic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5.8GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
FIXED IND 6.68NH 700MA 110 MOHM Product overview: PE-0603CD060GTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MA, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 700MA, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD060GTT can be used for catalog matching and distributor lookup.
6.68nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
6.68nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
6.68nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0603CD060GTT | 1087265-PE-0603CD060GTT | 71-PE-0603CD060GTT | 553-PE-0603CD060GTTDKR-ND |
| Product Name | RF Chip Inductor | Fixed Inductors - PE-0603CD060GTT | 700MA 110 MOHM Inductor and Choke | Fixed Inductors |
| Application | RF Choke | RF Choke | ||
| Inductance Range | 0.0067 microH | 0.0067 microH | 0.0067 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 25 | 25 | 25 | |
| SRF | 5800 MHz | 5800 MHz |