Pulse Electronics Corporation RF Chip Inductor PE-0603CD220KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD220KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD220KTT
RF Chip Inductor PE-0603CD220KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-0603CD220KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD220KTT-ND
Fixed Inductors PE-0603CD220KTT-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-0603CD220KTT
1087266-PE-0603CD220KTT
Fixed Inductors - PE-0603CD220KTT 1087266-PE-0603CD220KTT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1087266-PE-0603CD220 KTT Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 22nH Height - Seated (Max): 0.040" (1.02mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 3GHz Frequency - Test: 250MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 190 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1087266-PE-0603CD220KTT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 22nH
Height - Seated (Max): 0.040" (1.02mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 3GHz
Frequency - Test: 250MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 190 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD220KTT PE-0603CD220KTT-ND 1087266-PE-0603CD220KTT
Product Name RF Chip Inductor Fixed Inductors Fixed Inductors - PE-0603CD220KTT
Application RF Choke RF Choke
Inductance Range 0.0220 microH 0.0220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 35 35
SRF 3000 MHz 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Surface Mount Inductors - 1620305 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 5
View Details