Pulse Electronics Corporation Fixed Inductors PE-0603CD3N3JTT

Description
3.3nH Unshielded Wirewound Inductor 700mA 45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 700mA 45Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0603CD3N3JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD3N3JTT-ND
Fixed Inductors PE-0603CD3N3JTT-ND
3.3nH Unshielded Wirewound Inductor 700mA 45Ohm Max 0603 (1608 Metric)

3.3nH Unshielded Wirewound Inductor 700mA 45Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0603CD3N3JTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

20000uH 5A 0.1Ohm Inductor and Choke - 839-DKLP-0331-0520 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - CMT-8119-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-R47-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers