Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
210nH Unshielded Wirewound Inductor 220mA 2.06Ohm Max 0603 (1608 Metric)
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0603CD211GTT | PE-0603CD211GTT-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Application | RF Choke | |
| Inductance Range | 0.2100 microH | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |
| Q Factor | 27 | 27 |
| SRF | 895 MHz | 895 MHz |