Pulse Electronics Corporation Fixed Inductors PE-0402CL330JTT

Description
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL330JTTCT-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL330JTTTR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL330JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

33nH Unshielded Multilayer Inductor 200mA 800mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CL330JTTCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details