Pulse Electronics Corporation Fixed Inductors PE-0402CL470JTT

Description
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL470JTTTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL470JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL470JTTCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

47nH Unshielded Multilayer Inductor 200mA 1.1Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CL470JTTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

20mH 7A Inductor and Choke - 839-DKLP-0231-0720 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 20000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-101R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers