Pulse Electronics Corporation Fixed Inductors PE-0402CL560JTT

Description
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL560JTTCT-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL560JTTTR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL560JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

56nH Unshielded Multilayer Inductor 200mA 1.2Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CL560JTTCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176781-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Surface Mount Inductors - 2125956 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 30
View Details