Pulse Electronics Corporation Fixed Inductors PE-0402CL1N5STT

Description
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL1N5STTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL1N5STTCT-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL1N5STTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Multilayer Inductor 300mA 100mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Cer. Rf M-L 0402 Inductor, 1.5Nh +/-0.3Nh,tin,tr Rohs Compliant Pulse Electronics - 51AK3054 - Newark, An Avnet Company
Chicago, IL, United States
Cer. Rf M-L 0402 Inductor, 1.5Nh +/-0.3Nh,tin,tr Rohs Compliant Pulse Electronics
51AK3054
Cer. Rf M-L 0402 Inductor, 1.5Nh +/-0.3Nh,tin,tr Rohs Compliant Pulse Electronics 51AK3054
CER. RF M-L 0402 INDUCTOR, 1.5nH +/-0.3nH,TIN,TR RoHS Compliant: Yes

CER. RF M-L 0402 INDUCTOR, 1.5nH +/-0.3nH,TIN,TR RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 1.5Uh, 0.3A, 0402; Inductance Pulse Electronics - 51AK3055 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.5Uh, 0.3A, 0402; Inductance Pulse Electronics
51AK3055
Multilayer Inductor, 1.5Uh, 0.3A, 0402; Inductance Pulse Electronics 51AK3055
MULTILAYER INDUCTOR, 1.5UH, 0.3A, 0402; Inductance:1.5µH; DC Resistance Max:0.1ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:PE-0402CL Series; Product Length:1mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.5UH, 0.3A, 0402; Inductance:1.5µH; DC Resistance Max:0.1ohm; Self Resonant Frequency:6GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:PE-0402CL Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-0402CL1N5STTDKR-ND 51AK3054 51AK3055
Product Name Fixed Inductors Cer. Rf M-L 0402 Inductor, 1.5Nh +/-0.3Nh,tin,tr Rohs Compliant Pulse Electronics Multilayer Inductor, 1.5Uh, 0.3A, 0402; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 40500 to ? microH
DCR 1.26 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details