Pulse Electronics Corporation Fixed Inductors PE-0402CL270JTT

Description
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL270JTTTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL270JTTCT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL270JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

27nH Unshielded Multilayer Inductor 300mA 700mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - PE-0402CL270JTT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PE-0402CL270JTT
Fixed Inductors PE-0402CL270JTT
FIXED IND 27NH 300MA 700MOHM SMD

FIXED IND 27NH 300MA 700MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-0402CL270JTTTR-ND PE-0402CL270JTT
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ceramic Ceramic; Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE1R2J - 1067835-KQ1008TE1R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1.2 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-5719-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details