Pulse Electronics Corporation Fixed Inductors PE-0402CL2N0STT

Description
2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL2N0STTTR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL2N0STTDKR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL2N0STTCT-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

2nH Unshielded Multilayer Inductor 300mA 200mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-PE-0402CL2N0STTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Automotive 0.02uH 250MHz 0.42A Inductor and Choke - 71-0402CS-20NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0200 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 3615AR10K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers