Pulse Electronics Corporation Fixed Inductors PE-0603CD510JTT

Description
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0603CD510JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD510JTT-ND
Fixed Inductors PE-0603CD510JTT-ND
51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0402 (1005 Metric)

51nH Unshielded Wirewound Inductor 600mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0603CD510JTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3136-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Configuration Fixed
View Details
Fixed Inductors - FIT80-2-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers