Pulse Electronics Corporation RF Chip Inductor PE-0603CD121KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD121KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD121KTT
RF Chip Inductor PE-0603CD121KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
300MA 650MOHM Inductor and Choke - 71-PE-0603CD121KTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300MA 650MOHM Inductor and Choke
71-PE-0603CD121KTT
300MA 650MOHM Inductor and Choke 71-PE-0603CD121KTT
FIXED IND 122NH 300MA 650MOHM SM Product overview: PE-0603CD121KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD121KTT can be used for catalog matching and distributor lookup.

FIXED IND 122NH 300MA 650MOHM SM Product overview: PE-0603CD121KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, 650MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 300MA, 650MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD121KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-PE-0603CD121KTTTR-ND - DigiKey
Thief River Falls, MN, United States
122nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

122nH Unshielded Wirewound Inductor 300mA 650mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-0603CD121KTT
1000280-PE-0603CD121KTT
Fixed Inductors - PE-0603CD121KTT 1000280-PE-0603CD121KTT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 1000280-PE-0603CD121 KTT Packaging: Reel - TR Type: Wirewound Current Rating: 300mA Inductance: 122nH Height - Seated (Max): 0.040" (1.02mm) Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 33 @ 150MHz Frequency - Self Resonant: 1.3GHz Frequency - Test: 150MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 650 mOhm Max Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 0603 (1608 Metric) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1000280-PE-0603CD121KTT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 300mA
Inductance: 122nH
Height - Seated (Max): 0.040" (1.02mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 33 @ 150MHz
Frequency - Self Resonant: 1.3GHz
Frequency - Test: 150MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 650 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 0603 (1608 Metric)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD121KTT 71-PE-0603CD121KTT 553-PE-0603CD121KTTTR-ND 1000280-PE-0603CD121KTT
Product Name RF Chip Inductor 300MA 650MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PE-0603CD121KTT
Application RF Choke RF Choke
Inductance Range 1.2 microH 0.1220 microH 0.1220 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 33 33 33
SRF 1300 MHz 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Surface Mount Inductors - 2567691 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details