Pulse Electronics Corporation RF Chip Inductor PE-0603CD270JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD270JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD270JTT
RF Chip Inductor PE-0603CD270JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
SMD 600MA 220MOHM Inductor and Choke - 71-PE-0603CD270JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 220MOHM Inductor and Choke
71-PE-0603CD270JTT
SMD 600MA 220MOHM Inductor and Choke 71-PE-0603CD270JTT
FIXED IND 27NH 600MA 220MOHM SMD Product overview: PE-0603CD270JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD270JTT can be used for catalog matching and distributor lookup.

FIXED IND 27NH 600MA 220MOHM SMD Product overview: PE-0603CD270JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD270JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1022-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1022-1-ND
Fixed Inductors 553-1022-1-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1022-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1022-2-ND
Fixed Inductors 553-1022-2-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1022-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1022-6-ND
Fixed Inductors 553-1022-6-ND
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD270JTT 71-PE-0603CD270JTT 553-1022-1-ND
Product Name RF Chip Inductor SMD 600MA 220MOHM Inductor and Choke Fixed Inductors
Application RF Choke
Inductance Range 0.0270 microH 0.0270 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 35 35 35
SRF 2800 MHz 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers