Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
13nH Unshielded Wirewound Inductor 700mA 110mOhm Max 0603 (1608 Metric)
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0603CD130JTT | PE-0603CD130JTT-ND |
| Product Name | RF Chip Inductor | Fixed Inductors |
| Application | RF Choke | |
| Inductance Range | 0.0130 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| Q Factor | 38 | 38 |
| SRF | 3600 MHz | 3600 MHz |