Pulse Electronics Corporation RF Chip Inductor PE-0603CD220JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD220JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD220JTT
RF Chip Inductor PE-0603CD220JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
SMD 700MA 190MOHM Inductor and Choke - 71-PE-0603CD220JTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 700MA 190MOHM Inductor and Choke
71-PE-0603CD220JTT
SMD 700MA 190MOHM Inductor and Choke 71-PE-0603CD220JTT
FIXED IND 22NH 700MA 190MOHM SMD Product overview: PE-0603CD220JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD220JTT can be used for catalog matching and distributor lookup.

FIXED IND 22NH 700MA 190MOHM SMD Product overview: PE-0603CD220JTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 700MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 700MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD220JTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-1021-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1021-2-ND
Fixed Inductors 553-1021-2-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1021-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1021-1-ND
Fixed Inductors 553-1021-1-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1021-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1021-6-ND
Fixed Inductors 553-1021-6-ND
22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

22nH Unshielded Wirewound Inductor 700mA 190mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327516-PE-0603CD220JTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327516-PE-0603CD220JTT
Inductors, Coils, Chokes - Fixed Inductors 1327516-PE-0603CD220JTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327516-PE-0603CD220 JTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm) Inductance: 22 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 3GHz DC Resistance (DCR): 190mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Other Part Number: 553-1021-2,553-1021- 1,553-1021-6,PE0603C D220JTT RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327516-PE-0603CD220JTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm)
Inductance: 22 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 3GHz
DC Resistance (DCR): 190mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Other Part Number: 553-1021-2,553-1021-1,553-1021-6,PE0603CD220JTT
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD220JTT 71-PE-0603CD220JTT 553-1021-2-ND 1327516-PE-0603CD220JTT
Product Name RF Chip Inductor SMD 700MA 190MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0220 microH 0.0220 microH 0.0220 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 35 35 35
SRF 3000 MHz 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-7X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 90 milliamps
DCR 270 ohms
View Details
3 suppliers
Surface Mount Inductors - 2567579 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0027 microH
View Details