Pulse Electronics Corporation RF Chip Inductor PE-0603CD010KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD010KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD010KTT
RF Chip Inductor PE-0603CD010KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-0603CD010KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD010KTT-ND
Fixed Inductors PE-0603CD010KTT-ND
1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327540-PE-0603CD010KTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327540-PE-0603CD010KTT
Inductors, Coils, Chokes - Fixed Inductors 1327540-PE-0603CD010KTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327540-PE-0603CD010 KTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm) Inductance: 1.7 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 6GHz DC Resistance (DCR): 50mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 66 Current Rating (Amps): 700 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Pulse Electronics
Win Source Part Number: 1327540-PE-0603CD010KTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm)
Inductance: 1.7 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 6GHz
DC Resistance (DCR): 50mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 66
Current Rating (Amps): 700 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD010KTT PE-0603CD010KTT-ND 1327540-PE-0603CD010KTT
Product Name RF Chip Inductor Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0017 microH 0.0017 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 16 16
SRF 6000 MHz 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Leaded Inductors - 1910582P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.54 ohms
Rated DC Current 390 milliamps
Standards and Certifications RoHS
View Details