Pulse Electronics Corporation RF Chip Inductor PE-0603CD270GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD270GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD270GTT
RF Chip Inductor PE-0603CD270GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0603CD270GTTDKR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD270GTTTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD270GTTCT-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - PE-0603CD270GTT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PE-0603CD270GTT
Fixed Inductors PE-0603CD270GTT
FIXED IND 27NH 600MA 220MOHM SMD

FIXED IND 27NH 600MA 220MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD270GTT 553-PE-0603CD270GTTDKR-ND PE-0603CD270GTT
Product Name RF Chip Inductor Fixed Inductors Fixed Inductors
Application RF Choke
Inductance Range 0.0270 microH 0.0270 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Q Factor 35 35 35
SRF 2800 MHz 2800 MHz 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Smoothing Filter Chokes - C-49U - Triad Magnetics
Specs
Rated DC Current 5000 milliamps
DCR 3.8 ohms
View Details
3 suppliers
Leaded Inductors - 1911204P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 42 ohms
Rated DC Current 60 milliamps
Lead Style Axial
View Details