Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1236734-PE-0603CD221
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
FIXED IND 220NH 200MA 1.9OHM SMD Product overview: PE-0603CD221KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.9OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.9OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD221KTT can be used for catalog matching and distributor lookup.
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0603CD221KTT | 1236734-PE-0603CD221KTT | 71-PE-0603CD221KTT | 553-PE-0603CD221KTTTR-ND |
| Product Name | RF Chip Inductor | Fixed Inductors - PE-0603CD221KTT | SMD 200MA 1.9OHM Inductor and Choke | Fixed Inductors |
| Application | RF Choke | |||
| Inductance Range | 0.2200 microH | 0.2200 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| Q Factor | 25 | 25 | 25 | |
| SRF | 900 MHz | 900 MHz |