Pulse Electronics Corporation Fixed Inductors PE-0603CD010JTT

Description
1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PE-0603CD010JTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD010JTT-ND
Fixed Inductors PE-0603CD010JTT-ND
1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

1.7nH Unshielded Wirewound Inductor 700mA 50mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number PE-0603CD010JTT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details