Pulse Electronics Corporation RF Chip Inductor PE-0603CD270KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD270KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD270KTT
RF Chip Inductor PE-0603CD270KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0603CD270KTTTR-ND - DigiKey
Thief River Falls, MN, United States
27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

27nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
SMD 600MA 220MOHM Inductor and Choke - 71-PE-0603CD270KTT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 600MA 220MOHM Inductor and Choke
71-PE-0603CD270KTT
SMD 600MA 220MOHM Inductor and Choke 71-PE-0603CD270KTT
FIXED IND 27NH 600MA 220MOHM SMD Product overview: PE-0603CD270KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD270KTT can be used for catalog matching and distributor lookup.

FIXED IND 27NH 600MA 220MOHM SMD Product overview: PE-0603CD270KTT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 220MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 220MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PE-0603CD270KTT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327539-PE-0603CD270KTT - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327539-PE-0603CD270KTT
Inductors, Coils, Chokes - Fixed Inductors 1327539-PE-0603CD270KTT
Manufacturer: Pulse Electronics Win Source Part Number: 1327539-PE-0603CD270 KTT Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm) Inductance: 27 nH Height - Seated (Max): 0.040" (1.02mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±10% Material - Core: Ceramic Q @ Freq: 35 @ 250MHz Frequency - Self Resonant: 2.8GHz DC Resistance (DCR): 220mOhm Max Supplier Device Package: 0603 (1608 Metric) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 8504.50.8000 Other Part Number: 1840-1111-6-ND,553-P E-0603CD270KTTCT,184 0-1111-2-ND,1840-111 1-6,1840-1111-2,553- PE-0603CD270KTTDKR,1 840-1111-1-ND,1840-1 111-1,PE-0603CD270KT T-ND,553-PE-0603CD27 0KTTTR Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1327539-PE-0603CD270KTT
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.071" L x 0.049" W (1.80mm x 1.24mm)
Inductance: 27 nH
Height - Seated (Max): 0.040" (1.02mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±10%
Material - Core: Ceramic
Q @ Freq: 35 @ 250MHz
Frequency - Self Resonant: 2.8GHz
DC Resistance (DCR): 220mOhm Max
Supplier Device Package: 0603 (1608 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 8504.50.8000
Other Part Number: 1840-1111-6-ND,553-PE-0603CD270KTTCT,1840-1111-2-ND,1840-1111-6,1840-1111-2,553-PE-0603CD270KTTDKR,1840-1111-1-ND,1840-1111-1,PE-0603CD270KTT-ND,553-PE-0603CD270KTTTR
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD270KTT 553-PE-0603CD270KTTTR-ND 71-PE-0603CD270KTT 1327539-PE-0603CD270KTT
Product Name RF Chip Inductor Fixed Inductors SMD 600MA 220MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Application RF Choke RF Choke
Inductance Range 0.0270 microH 0.0270 microH 0.0270 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Q Factor 35 35 35
SRF 2800 MHz 2800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 2567673 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers