Pulse Electronics Corporation Fixed Inductors PE-0402CD8N2JTG

Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-1007-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1007-2-ND
Fixed Inductors 553-1007-2-ND
8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

8.2nH Unshielded Wirewound Inductor 680mA 104mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-1007-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data