Pulse Electronics Corporation Fixed Inductors PE-0402CL150JTT

Description
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-PE-0402CL150JTTDKR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL150JTTTR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0402CL150JTTCT-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

15nH Unshielded Multilayer Inductor 300mA 500mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Inductor, 15Uh, 0.3A, 0402; Inductance Pulse Electronics - 51AK3056 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 15Uh, 0.3A, 0402; Inductance Pulse Electronics
51AK3056
Multilayer Inductor, 15Uh, 0.3A, 0402; Inductance Pulse Electronics 51AK3056
MULTILAYER INDUCTOR, 15UH, 0.3A, 0402; Inductance:15µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:PE-0402CL Series; Product Length:1mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 15UH, 0.3A, 0402; Inductance:15µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:300mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:PE-0402CL Series; Product Length:1mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cer. Rf M-L 0402 Inductor, 15Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics - 51AK3057 - Newark, An Avnet Company
Chicago, IL, United States
Cer. Rf M-L 0402 Inductor, 15Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics
51AK3057
Cer. Rf M-L 0402 Inductor, 15Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics 51AK3057
CER. RF M-L 0402 INDUCTOR, 15nH +/-5% , TIN, TR RoHS Compliant: Yes

CER. RF M-L 0402 INDUCTOR, 15nH +/-5% , TIN, TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PE-0402CL150JTTDKR-ND 51AK3056 51AK3057
Product Name Fixed Inductors Multilayer Inductor, 15Uh, 0.3A, 0402; Inductance Pulse Electronics Cer. Rf M-L 0402 Inductor, 15Nh +/-5% , Tin, Tr Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-273900 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details