Pulse Electronics Corporation RF Chip Inductor PE-0603CD330KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD330KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD330KTT
RF Chip Inductor PE-0603CD330KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - PE-0603CD330KTT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PE-0603CD330KTT-ND
Fixed Inductors PE-0603CD330KTT-ND
33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

33nH Unshielded Wirewound Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD330KTT PE-0603CD330KTT-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.0330 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 35 35
SRF 2300 MHz 2300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0019 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details