Pulse Electronics Corporation RF Chip Inductor PE-0603CD470GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD470GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD470GTT
RF Chip Inductor PE-0603CD470GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-PE-0603CD470GTTTR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD470GTTCT-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-PE-0603CD470GTTDKR-ND - DigiKey
Thief River Falls, MN, United States
47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

47nH Unshielded Wirewound Inductor 600mA 280mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
Wirewound Inductor, 47Nh, 0.6A, 0603; Inductance Pulse Electronics - 51AK3067 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Inductor, 47Nh, 0.6A, 0603; Inductance Pulse Electronics
51AK3067
Wirewound Inductor, 47Nh, 0.6A, 0603; Inductance Pulse Electronics 51AK3067
WIREWOUND INDUCTOR, 47NH, 0.6A, 0603; Inductance:47nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:0603CD Series; Core Material:Ceramic RoHS Compliant: Yes

WIREWOUND INDUCTOR, 47NH, 0.6A, 0603; Inductance:47nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:2GHz; DC Current Rating:600mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:0603CD Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Cer. Rf Ww 0603 Inductor, 47Nh +/-2% , Tin, Tr Rohs Compliant Pulse Electronics - 51AK3066 - Newark, An Avnet Company
Chicago, IL, United States
Cer. Rf Ww 0603 Inductor, 47Nh +/-2% , Tin, Tr Rohs Compliant Pulse Electronics
51AK3066
Cer. Rf Ww 0603 Inductor, 47Nh +/-2% , Tin, Tr Rohs Compliant Pulse Electronics 51AK3066
CER. RF WW 0603 INDUCTOR, 47nH +/-2% , TIN, TR RoHS Compliant: Yes

CER. RF WW 0603 INDUCTOR, 47nH +/-2% , TIN, TR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD470GTT 553-PE-0603CD470GTTTR-ND 51AK3067 51AK3066
Product Name RF Chip Inductor Fixed Inductors Wirewound Inductor, 47Nh, 0.6A, 0603; Inductance Pulse Electronics Cer. Rf Ww 0603 Inductor, 47Nh +/-2% , Tin, Tr Rohs Compliant Pulse Electronics
Application RF Choke
Inductance Range 0.0470 microH 0.0470 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Q Factor 35 35
SRF 2000 MHz 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Leaded Inductors - 1048442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N0 0402DC-3N0XJRW , 0402DC-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers