Pulse Electronics Corporation RF Chip Inductor PE-0603CD221JTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-0603CD221JTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-0603CD221JTT
RF Chip Inductor PE-0603CD221JTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Fixed Inductors - 553-1030-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1030-1-ND
Fixed Inductors 553-1030-1-ND
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1030-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1030-2-ND
Fixed Inductors 553-1030-2-ND
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet
Fixed Inductors - 553-1030-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1030-6-ND
Fixed Inductors 553-1030-6-ND
220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

220nH Unshielded Wirewound Inductor 200mA 1.9Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-0603CD221JTT 553-1030-1-ND
Product Name RF Chip Inductor Fixed Inductors
Application RF Choke
Inductance Range 0.2200 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 25 25
SRF 900 MHz 900 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - DKIH-3352-20D4-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details