Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:
39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)
39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)
39nH Unshielded Wirewound Inductor 600mA 250mOhm Max 0603 (1608 Metric)
Manufacturer: Pulse
Win Source Part Number: 888845-PE-0603CD390G
Series: 0603CD
Operating Temperature Range: -40°C ~ 125°C
Features: 39 nH Unshielded Wirewound Inductor 600 mA 250mOhm Max 0603 (1608 Metric)
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
Case / Package: 0603 (1608 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.50.8000
Other Part Number: 1840-1113-6, 1840-1113-2, PE-0603CD390GTT-ND, 1840-1113-1
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PE-0603CD390GTT | 553-PE-0603CD390GTTTR-ND | 888845-PE-0603CD390GTT |
| Product Name | RF Chip Inductor | Fixed Inductors | Fixed Inductors - PE-0603CD390GTT |
| Application | RF Choke | ||
| Inductance Range | 0.0390 microH | ||
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) | |
| Q Factor | 35 | 35 | |
| SRF | 2200 MHz | 2200 MHz |